DSF/prEN ISO 16387

Soil quality - Effects of pollutants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction (ISO/DIS 16387:2012)

inactive
Organization: DS
Status: inactive
Page Count: 32
ICS Code (Biological properties of soils): 13.080.30
scope:

This part of ISO 16387 specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and chemicals on the reproduction of Enchytraeus sp. by dermal and alimentary uptake in a chronic test. It is applicable to soils and soil materials of unknown quality e.g. from contaminated sites, amended soils, soils after remediation, agricultural or other sites under concern and waste materials. Effects of substances are assessed using a standard soil, preferably a defined artificial soil substrate. For contaminated soils, the effects are determined in the test soil and in a control soil. According to the objective of the study, the control and dilution substrate (dilution series of contaminated soil) should be either an uncontaminated soil comparable to the soil sample to be tested (reference soil) or a standard soil (e.g. artificial soil). Information is provided how to use this method for testing chemicals under temperate conditions. The method is not applicable to volatile substances, i.e. substances for which H (Henry's constant) or the air/water partition coefficient is greater than 1, or for which the vapour pressure exceeds 0,013 3 Pa at 25 °C. NOTE No provision is made in the test method for monitoring the persistence of the substance under test. WARNING - Contaminated soils may contain unknown mixtures of toxic, mutagenic, or otherwise harmful chemicals or infectious micro-organisms. Occupational health risks may arise from dust or evaporated chemicals as well as via dermal contact during handling and incubation.

Document History

April 11, 2023
Soil quality – Effects of contaminants on Enchytraeidae (Enchytraeus sp.) – Determination of effects on reproduction (ISO 16387:2023)
This document specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus sp. by dermal...
January 29, 2014
Soil quality – Effects of contaminants on Enchytraeidae (Enchytraeus sp.) – Determination of effects on reproduction
This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and chemicals to the reproduction of Enchytraeus sp....
DSF/prEN ISO 16387
Soil quality - Effects of pollutants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction (ISO/DIS 16387:2012)
This part of ISO 16387 specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and chemicals on the reproduction of Enchytraeus sp. by...
Soil quality – Effects of contaminants on Enchytraeidae (Enchytraeus sp.) – Determination of effects on reproduction (ISO/DIS 16387:2022)
This document specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus sp. by dermal...
Soil quality - Effects of pollutants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction (ISO/FDIS 16387:2013)
This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and chemicals to the reproduction of Enchytraeus sp....
Advertisement