DSF/PREN ISO/ASTM 52926-2

Additive Manufacturing of metals – Qualification principles – Part 2: Qualification of operators for PBF-LB (ISO/ASTM DIS 52926-2:2022)

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Management of human resources): 03.100.30
ICS Code (Additive manufacturing): 25.030
scope:

This document specifies requirements for the qualification of operators of laser metal powder bed fusion machines and equipment for additive manufacturing, except for aerospace applications. This document defines general criteria for the qualification of machine operators, the activities and procedures regardless the process used in the part production. Note: Requirements for the qualification of operators of laser metal powder bed fusion machines and equipment for additive manufacturing in aerospace applications are addressed in ISO/ASTM 52942 Additive manufacturing - Qualification principles - Qualifying machine operators of laser metal powder bed fusion machines and equipment used in aerospace applications.

Document History

November 30, 2023
Additive Manufacturing of metals – Qualification principles – Part 2: Qualification of operators for PBF-LB (ISO/ASTM 52926-2:2023)
This document specifies requirements for the qualification of operators of laser metal powder bed fusion machines and equipment for additive manufacturing, except for aerospace applications. This...
DSF/PREN ISO/ASTM 52926-2
Additive Manufacturing of metals – Qualification principles – Part 2: Qualification of operators for PBF-LB (ISO/ASTM DIS 52926-2:2022)
This document specifies requirements for the qualification of operators of laser metal powder bed fusion machines and equipment for additive manufacturing, except for aerospace applications. This...
Advertisement