DS/EN ISO/ASTM 52926-2
Additive Manufacturing of metals – Qualification principles – Part 2: Qualification of operators for PBF-LB (ISO/ASTM 52926-2:2023)
| Organization: | DS |
| Publication Date: | 30 November 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Management of human resources): | 03.100.30 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
This document specifies requirements for the qualification of operators of laser metal powder bed fusion machines and equipment for additive manufacturing, except for aerospace applications. This document defines general criteria for the qualification of machine operators, the activities and procedures regardless the process used in the part production. Note: Requirements for the qualification of operators of laser metal powder bed fusion machines and equipment for additive manufacturing in aerospace applications are addressed in ISO/ASTM 52942 Additive manufacturing - Qualification principles - Qualifying machine operators of laser metal powder bed fusion machines and equipment used in aerospace applications.
Document History