DSF/PREN ISO/ASTM 52926-1

Additive Manufacturing of metals – Qualification principles – Part 1: General qualification of operators (ISO/ASTM DIS 52926-1:2022)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Management of human resources): 03.100.30
ICS Code (Additive manufacturing): 25.030
scope:

This ISO specifies personnel qualification requirements for manufacturing centres in which additive manufacturing processes are used. This ISO defines general criteria for the qualification of machine operators, the activities and procedures regardless the process used in the part production

Document History

November 30, 2023
Additive Manufacturing of metals – Qualification principles – Part 1: General qualification of operators (ISO/ASTM 52926-1:2023)
This document specifies the activities and responsibilities of the AM operators in the field of the additive manufacturing (AM) technologies dealing with metallic parts production. This document is...
DSF/PREN ISO/ASTM 52926-1
Additive Manufacturing of metals – Qualification principles – Part 1: General qualification of operators (ISO/ASTM DIS 52926-1:2022)
This ISO specifies personnel qualification requirements for manufacturing centres in which additive manufacturing processes are used. This ISO defines general criteria for the qualification of...
Advertisement