DS/EN ISO/ASTM 52926-1

Additive Manufacturing of metals – Qualification principles – Part 1: General qualification of operators (ISO/ASTM 52926-1:2023)

active, Most Current
Organization: DS
Publication Date: 30 November 2023
Status: active
Page Count: 22
ICS Code (Management of human resources): 03.100.30
ICS Code (Additive manufacturing): 25.030
scope:

This document specifies the activities and responsibilities of the AM operators in the field of the additive manufacturing (AM) technologies dealing with metallic parts production. This document is intended to provide guidance for qualification of AM machine operators in general industrial applications. Where industry-specific requirements exist for the qualification of AM operators, such as ISO/ASTM 52942 for aerospace applications, those industry-specific standards are used instead of this document.

Document History

DS/EN ISO/ASTM 52926-1
November 30, 2023
Additive Manufacturing of metals – Qualification principles – Part 1: General qualification of operators (ISO/ASTM 52926-1:2023)
This document specifies the activities and responsibilities of the AM operators in the field of the additive manufacturing (AM) technologies dealing with metallic parts production. This document is...
Additive Manufacturing of metals – Qualification principles – Part 1: General qualification of operators (ISO/ASTM DIS 52926-1:2022)
This ISO specifies personnel qualification requirements for manufacturing centres in which additive manufacturing processes are used. This ISO defines general criteria for the qualification of...
Advertisement