DS/EN 12697-7

Bituminous mixtures – Test methods – Part 7: Determination of the bulk density of bituminous specimens by gamma rays

active, Most Current
Organization: DS
Publication Date: 14 February 2022
Status: active
Page Count: 13
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or parallelepipedal blocks, prepared in a laboratory or cut from a pavement. The thickness and the mass absorption coefficient, which is a function of the chemical composition, are known. The thickness of the specimen body traversed by the radiation is between 30 mm and 300 mm. The method cannot be applied to materials containing slags, with variable metal content or chemical composition. NOTE - Material containing metal or chemical compositions can affect the absorption of gamma rays.

Document History

DS/EN 12697-7
February 14, 2022
Bituminous mixtures – Test methods – Part 7: Determination of the bulk density of bituminous specimens by gamma rays
This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or...
May 19, 2014
Bituminous mixtures – Test methods for hot mix asphalt – Part 7: Determination of bulk density of bituminous specimens by gamma rays
This European Standard specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. The applicability of this European Standard is...
January 17, 2003
Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of bulk density of bituminous specimens by gamma rays
This standard specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench.
Bituminous mixtures – Test methods – Part 7: Determination of the bulk density of bituminous specimens by gamma rays
This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or blocks,...
Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of bulk density of bituminous specimens by gamma rays
This European Standard describes a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This standard applies to cylindrical specimens or...
Bituminous mixtures – Test methods – Part 7: Determination of the bulk density of bituminous specimens by gamma rays
This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or...
Advertisement