DSF/FprEN 12697-7 rev

Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of bulk density of bituminous specimens by gamma rays

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This standard applies to cylindrical specimens or blocks, prepared in a laboratory or cut from a pavement, for which the thickness and the mass absorption coefficient, which is a function of the chemical composition are known. The thickness of the specimen traversed by the radiation should be between 30 mm and 300 mm. This method does not apply to mixtures containing slags, with variable metal content or chemical composition which may affect the absorption of gamma rays.

Document History

February 14, 2022
Bituminous mixtures – Test methods – Part 7: Determination of the bulk density of bituminous specimens by gamma rays
This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or...
May 19, 2014
Bituminous mixtures – Test methods for hot mix asphalt – Part 7: Determination of bulk density of bituminous specimens by gamma rays
This European Standard specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. The applicability of this European Standard is...
January 17, 2003
Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of bulk density of bituminous specimens by gamma rays
This standard specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench.
Bituminous mixtures – Test methods – Part 7: Determination of the bulk density of bituminous specimens by gamma rays
This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or blocks,...
DSF/FprEN 12697-7 rev
Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of bulk density of bituminous specimens by gamma rays
This European Standard describes a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This standard applies to cylindrical specimens or...
Bituminous mixtures – Test methods – Part 7: Determination of the bulk density of bituminous specimens by gamma rays
This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or...
Advertisement