FORD - WSS-M1C258-A1
GREASE, ANTI-SHUDDER LUBRICATION, HIGH TEMPERATURE RESISTANCE, CONSTANT VELOCITY JOINT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a lubricating grease consisting of a uniform blend of refined mineral oils, polyurea thickener, and antiwear/extreme pressure additives. Provides improved friction coefficient to reduce shudder tendency.
Document History
WSS-M1C258-A1
February 1, 2022
GREASE, ANTI-SHUDDER LUBRICATION, HIGH TEMPERATURE RESISTANCE, CONSTANT VELOCITY JOINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lubricating grease consisting of a uniform blend of refined mineral oils, polyurea thickener, and antiwear/extreme pressure additives. Provides...
April 28, 2004
GREASE, ANTI-SHUDDER LUBRICATION, HIGH TEMPERATURE RESISTANCE, CONSTANT VELOCITY JOINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a lubricating grease consisting of a uniform blend of refined mineral oils, polyurea thickener, and antiwear/extreme pressure additives....
December 23, 1999
GREASE, ANTI-SHUDDER LUBRICATION, HIGH TEMPERATURE RESISTANCE, CONSTANT VELOCITY JOINT
1. SCOPE The material defined by this specification is a lubricating grease consisting of a uniform blend of refined mineral oils, polyurea thickener, and antiwear/extreme pressure additives....
August 24, 1999
GREASE, ANTI-SHUDDER LUBRICATION, HIGH TEMPERATURE RESISTANCE, CONSTANT VELOCITY JOINT
A description is not available for this item.