FORD - WSS-M1C267-A1

GREASE, LITHIUM COMPLEX SOAP, WHEEL BEARINGS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 2 February 2022
Status: active
Page Count: 4
scope:

The material defined by this specification is a NLGI Grade 2 grease consisting of a paraffinic mineral oil and a lithium complex soap that meets NLGI GC/LB.

Document History

WSS-M1C267-A1
February 2, 2022
GREASE, LITHIUM COMPLEX SOAP, WHEEL BEARINGS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 grease consisting of a paraffinic mineral oil and a lithium complex soap that meets NLGI GC/LB.
November 18, 2010
GREASE, LITHIUM COMPLEX SOAP, WHEEL BEARINGS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 grease consisting of a paraffinic mineral oil and a lithium complex soap that meets NLGI GC/LB.
June 25, 2004
GREASE, LITHIUM COMPLEX SOAP, LUBED-FOR-LIFE WHEEL BEARINGS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a NLGI No. 2 grease consisting of a mineral oil and a lithium complex soap. This grease shall be homogeneous, free from abrasive fillers, and...

References

Advertisement