NEN-EN-IEC 62439-2/C11

Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)

active
Organization: NEN
Publication Date: 1 June 2018
Status: active
Page Count: 4
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040

Document History

June 1, 2023
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
NEN-EN-IEC 62439-2/C11
June 1, 2018
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
December 1, 2017
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
NEN-EN-IEC 62439-2 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
April 1, 2010
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
Advertisement