NEN-EN-IEC 62439-2/C1
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
NEN-EN-IEC 62439-2/C1
June 1, 2023
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
June 1, 2018
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
December 1, 2017
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
NEN-EN-IEC 62439-2 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
April 1, 2010
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...