FORD - ESF-M1C229-A
GREASE, FLUORINATED LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 1 February 2022 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a NLGI Grade 2 synthetic lubricating grease consisting of a base fluid and fluorinated polymer.
Document History
February 3, 2023
GREASE, FLUORINATED LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 synthetic lubricating grease consisting of a base fluid and fluorinated polymer.
ESF-M1C229-A
February 1, 2022
GREASE, FLUORINATED LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 synthetic lubricating grease consisting of a base fluid and fluorinated polymer.
November 18, 2010
GREASE, FLUORINATED LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 synthetic lubricating grease consisting of a base fluid and fluorinated polymer.
April 26, 2004
GREASE, FLUORINATED LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is NLGI Grade synthetic lubricating grease consisting of a base fluid and fluorinated polymer.
October 29, 1993
GREASE, FLUORINATED LUBRICANT
1. SCOPE The material defined by this specification is NLGI Grade 2 synthetic lubricating grease consisting of a base fluid and fluorinated polymer.