SNV - SN EN ISO 23864
Non‐destructive testing of welds - Ultrasonic testing - Use of automated total focusing technique (TFM) and related technologies
| Organization: | SNV |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies the application of the FMC/TFM technology for the ultrasonic testing offusionwelded joints in metallic materials of minimum thickness 3.2 mm. It's is applicable only tocomponents with welds fabricated using metals which lead to isotropic (constant properties in alldirections) and homogeneous conditions. These classes of materials include welds in low carbonalloy steels and common aerospace grade aluminum and titanium alloys, provided they arehomogeneous and isotropic.
Document History