JSA - JIS G 3551

Welded steel wire and bar fabrics

active, Most Current
Organization: JSA
Publication Date: 20 May 2021
Status: active
Page Count: 29
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This Standard specifies requirements for welded steel wire fabrics and welded steel bar fabrics manufactured from steel wires or steel bars and mainly designed for reinforcement of the concrete structures and concrete products.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 6935-3 : 1992 Steel for the reinforcement of concrete - Part 3 : Welded fabric (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3551
May 20, 2021
Welded steel wire and bar fabrics
This Standard specifies requirements for welded steel wire fabrics and welded steel bar fabrics manufactured from steel wires or steel bars and mainly designed for reinforcement of the concrete...
May 1, 2011
Welded steel wire and bar fabrics
A description is not available for this item.
December 1, 2010
Welded steel wire and bar fabrics
A description is not available for this item.
November 20, 2005
Welded Steel Wire and Bar Fabrics
A description is not available for this item.
June 20, 2000
Welded Steel Wire and Bar Fabrics
A description is not available for this item.
January 1, 1993
Welded Steel Wire Fabrics
A description is not available for this item.

References

Advertisement