SNV - SN EN 14894
LPG equipment and accessories - Cylinder and drum marking
| Organization: | SNV |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies stamp marking requirements for transportable refillable LPG cylinders and metallic drums including:- Steel LPG cylinders designed and manufactured in accordance with EN 1442, EN 14140, EN 12807 or an equivalent standard or technical code recognized by the Competent Authority.- LPG metallic drums designed and manufactured in accordance with EN 14893 or an equivalent standard or technical code recognized by the Competent Authority.- Welded aluminium LPG cylinders designed and manufactured in accordance with EN 13110 or an equivalent standard or technical code recognized by the Competent Authority.- LPG composite cylinders designed and manufactured in accordance with EN 14427 or an equivalent standard or technical code recognized by the Competent Authority.NOTE 1 All these types of receptacles are referred to throughout this document as "cylinders".This document does not specify any requirements for product, hazard or safety-phrase labelling of packaging which can be required to meet ADR or other legislative requirements.NOTE 2 The marking of cylinders is regulated by RID/ADR which take precedence over any clause in this document. The European Directive on Transportable Pressure Equipment 2010/35/EU [8] includes additional marking requirements (π-marking). For countries that are not members of the European Union, the π marking is replaced by their relevant conformity mark.
Document History