DIN EN ISO 6149-1
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO/FDIS 6149-1:2022); German and English version prEN ISO 6149-1:2022
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2022 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
September 1, 2022
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2022)
A description is not available for this item.
DIN EN ISO 6149-1
March 1, 2022
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO/FDIS 6149-1:2022); German and English version prEN ISO 6149-1:2022
A description is not available for this item.
September 1, 2019
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2019)
A description is not available for this item.
March 1, 2018
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO/DIS 6149-1:2018); German and English version prEN ISO 6149-1:2018
A description is not available for this item.
May 1, 2007
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2006)
This part of ISO 6149 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2 and ISO 6149-3.
Ports in accordance with this part of ISO...