DIN EN ISO 6149-1

Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2006)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2007
Status: inactive
Page Count: 11
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 6149 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2 and ISO 6149-3.

Ports in accordance with this part of ISO 6149 may be used at working pressures up to 63 MPa [630 bar1)] for non-adjustable stud ends and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon port size, materials, design, working conditions, application, etc. See ISO 6149-2 and ISO 6149-3 for pressure ratings.

Users of this part of ISO 6149 should ensure that there is sufficient material around the port to maintain the pressure.

NOTE The Introduction of this part of ISO 6149 gives recommendations for ports and stud ends to be used for new designs in hydraulic fluid power applications.

1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

September 1, 2022
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2022)
A description is not available for this item.
March 1, 2022
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO/FDIS 6149-1:2022); German and English version prEN ISO 6149-1:2022
A description is not available for this item.
September 1, 2019
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2019)
A description is not available for this item.
March 1, 2018
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO/DIS 6149-1:2018); German and English version prEN ISO 6149-1:2018
A description is not available for this item.
DIN EN ISO 6149-1
May 1, 2007
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2006)
This part of ISO 6149 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2 and ISO 6149-3. Ports in accordance with this part of ISO...

References

Advertisement