DLA - SMD-5962-21211

MICROCIRCUIT, DIGITAL-LINEAR, 1.25 GBPS DUAL, FULL-DUPLEX OR QUAD, SIMPLEX LVDS REPEATER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 February 2022
Status: inactive
Page Count: 21
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

June 16, 2023
MICROCIRCUIT, DIGITAL-LINEAR, 1.25 GBPS DUAL, FULL-DUPLEX OR QUAD, SIMPLEX LVDS REPEATER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 5, 2022
MICROCIRCUIT, DIGITAL-LINEAR, 1.25 GBPS DUAL, FULL-DUPLEX OR QUAD, SIMPLEX LVDS REPEATER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-21211
February 17, 2022
MICROCIRCUIT, DIGITAL-LINEAR, 1.25 GBPS DUAL, FULL-DUPLEX OR QUAD, SIMPLEX LVDS REPEATER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement