DSF/ISO/DIS 5774

Plastics hoses – Textile-reinforced types for compressed-air applications – Specification

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

ISO 5774:2016 specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C. The four types are classified as light service for a maximum working pressure of 7 bar at 23 °C and 4,5 bar at 60 °C, medium service for a maximum working pressure of 10 bar at 23 °C and 6,5 bar at 60 °C, heavy service for a maximum working pressure of 16 bar at 23 °C and 11 bar at 60 °C, and heavy service for use in mining for a maximum working pressure of 25 bar at 23 °C and 13 bar at 60 °C.

Document History

May 8, 2023
Plastics hoses – Textile-reinforced types for compressed-air applications – Specification
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
DSF/ISO/DIS 5774
Plastics hoses – Textile-reinforced types for compressed-air applications – Specification
ISO 5774:2016 specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C. The four...
Advertisement