DS/ISO 5774

Plastics hoses – Textile-reinforced types for compressed-air applications – Specification

active, Most Current
Organization: DS
Publication Date: 8 May 2023
Status: active
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.

Document History

DS/ISO 5774
May 8, 2023
Plastics hoses – Textile-reinforced types for compressed-air applications – Specification
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
Plastics hoses – Textile-reinforced types for compressed-air applications – Specification
ISO 5774:2016 specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C. The four...
Advertisement