GMW18529
Matte Finish (Low Gloss) Two Component (2K) Clearcoat
| Organization: | GMW |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification covers the qualification and performance requirements of two-component (2K), matte finish (low gloss), high solids ((50 to 55)% volume solids as sprayed), rigid, urethane clearcoats. These clearcoats are intended for use wet-on-wet over waterborne or solventborne basecoats.
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
These clearcoats are part of the total waterborne or solventborne basecoat/clearcoat (BC/CC) system.
Symbols.
Not applicable.
Applicability.
These topcoats are designed to be applied over a baked primer.
Remarks.
None.
Document History