GMNA - 9986269

Matte Finish (Low Gloss) Two Component (2K) Clearcoat

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 October 2017
Status: active
Page Count: 4
scope:

This specification covers the qualification and performance requirements of two-component (2K), matte finish (low gloss), high solids (50% to 55% volume solids as sprayed), rigid, urethane clearcoats. These clearcoats are intended for use wet-on-wet over waterborne or solventborne basecoats.

Material Description. These clearcoats are part of the total waterborne or solventborne basecoat/clearcoat system.

Symbols. Not applicable.

Applicability. These topcoats are designed to be applied over a baked primer.

Remarks. Not applicable.

Document History

March 1, 2022
Matte Finish (Low Gloss) Two Component (2K) Clearcoat
This specification covers the qualification and performance requirements of two-component (2K), matte finish (low gloss), high solids (50% to 55% volume solids as sprayed), rigid, urethane...
9986269
October 1, 2017
Matte Finish (Low Gloss) Two Component (2K) Clearcoat
This specification covers the qualification and performance requirements of two-component (2K), matte finish (low gloss), high solids (50% to 55% volume solids as sprayed), rigid, urethane...
June 1, 2012
Matte Finish (Low Gloss) 2K Clearcoat
This specification covers the qualification and performance requirements of two-component (2K), matte finish (low gloss), high solids (50 to 55% volume solids as sprayed), rigid, urethane clearcoats....
August 1, 2011
Matte Finish (Low Gloss) 2K Clearcoat
This specification covers the qualification and performance requirements of two-component, matte finish (low gloss), high soilds (50 to 55% volume soilds as sprayed), rigid, urethane clearcoats....

References

Advertisement