GMNA - 9986269
Matte Finish (Low Gloss) 2K Clearcoat
| Organization: | GMNA |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers the qualification and performance
requirements of two-component, matte
Material Description. These clearcoats are part of the total solventborne or waterborne basecoat/clearcoat system.
Symbols. Not applicable.
Typical Applications. These topcoats are designed to be applied over a baked primer.
Remarks. Qualified to this Material Specification. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet qualifications set forth in this specification and those shown on engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release.
Document History