GMNA - 9986269
Matte Finish (Low Gloss) 2K Clearcoat
| Organization: | GMNA |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the qualification and performance requirements of two-component (2K), matte finish (low gloss), high solids (50 to 55% volume solids as sprayed), rigid, urethane clearcoats. These clearcoats are intended for use wet-on-wet over waterborne or solventborne basecoats.
Material Description. These clearcoats are part of the total waterborne or solventborne basecoat/clearcoat system.
Symbols. Not applicable.
Typical Applications. These topcoats are designed to be applied over a baked primer.
Remarks. Not applicable.
Document History