DSF/PREN 17821
Frost resistant outdoor taps for outdoor use – general technical specification
| Organization: | DS |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This document specifies general construction, performance and material requirements for the tapware FRT, PN 10. The application in the drinking water installation with a static pressure of maximum 1,0 MPa (10 bar) and a distribution temperature of maximum 25 °C (PWC). The conditions of use are according to the following Table 1: [Table 1 - Conditions of use] [Figure 1 - The different areas of FRT]
Document History