DS/EN 17821
Building valves – Frost resistant taps for outdoor use (FRT) – General technical specification
| Organization: | DS |
| Publication Date: | 11 July 2023 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This document specifies: - general construction, performance and material requirements for Frost Resistant Taps for outdoor use (FRT), PN 10. - the application in the potable water installation with a static pressure of maximum 1,0 MPa (10 bar) and a distribution temperature of maximum 25 °C (PWC). FRT valves shall consist of the 3 areas shown in Figure 1. The conditions of use are according to the following Table 1. The requirements with regard to the potable water quality are specified in national regulations.
Document History