DSF/PREN 16272-1

Railway applications – Infrastructure – Noise barriers and related devices acting on airborne sound propagation – Test method for determining the acoustic performance – Part 1: Intrinsic characteristics – Sound absorption in the laboratory under diffuse sound field conditions

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies the laboratory method for measuring the sound absorption performance of railway noise barriers and related devices acting on airborne sound propagation in reverberant conditions. It covers the assessment of the intrinsic sound absorption performance of devices that can reasonably be assembled inside the testing facility described in EN ISO 354. This method is not intended for the determination of the intrinsic characteristics of sound absorption of noise barriers and related devices acting on airborne sound propagation to be installed on railways in non-reverberant conditions. The test method in EN ISO 354 referred to in this European Standard excludes devices that act as weakly damped resonators. Some devices will depart significantly from these requirements and in these cases, care is needed in interpreting the results.

Document History

December 6, 2023
Railway applications – Infrastructure – Noise barriers and related devices acting on airborne sound propagation – Test method for determining the acoustic performance – Part 1: Intrinsic characteristics – Sound absorption under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption performance of railway noise barriers and related devices acting on airborne sound propagation in reverberant...
December 3, 2012
Railway applications – Track – Noise barriers and related devices acting on airborne sound propagation – Test method for determining the acoustic performance – Part 1: Intrinsic characteristics – Sound absorption in the laboratory under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat claddings for retaining walls or tunnels. It covers the assessment of the...
Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics - Sound absorption in the laboratory under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat claddings for retaining walls or tunnels. It covers the assessment of the...
DSF/PREN 16272-1
Railway applications – Infrastructure – Noise barriers and related devices acting on airborne sound propagation – Test method for determining the acoustic performance – Part 1: Intrinsic characteristics – Sound absorption in the laboratory under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption performance of railway noise barriers and related devices acting on airborne sound propagation in reverberant...
Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics - Sound absorption in the laboratory under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat claddings for retaining walls or tunnels. It covers the assessment of the...
Advertisement