DS/EN 16272-1

Railway applications – Track – Noise barriers and related devices acting on airborne sound propagation – Test method for determining the acoustic performance – Part 1: Intrinsic characteristics – Sound absorption in the laboratory under diffuse sound field conditions

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 December 2012
Status: active
Page Count: 18
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat claddings for retaining walls or tunnels. It covers the assessment of the intrinsic sound absorption performance of noise barriers and related devices acting on airborne sound propagation designed for railways which can reasonably be assembled inside the testing facility described in EN ISO 354. The test method in EN ISO 354, referred to in this European Standard, is strictly valid only for flat absorbers and in particular excludes devices which act as slightly damped resonators. Some devices will depart significantly from these requirements and in these cases care is needed in interpreting the results. All noise reducing devices that differ from noise barriers and related devices acting on airborne sound propagation, e.g. devices for attenuation of ground borne vibration and on board devices are out of the scope of this European Standard. NOTE - The test method in EN ISO 354 is based on measurements in a reverberation room where diffuse sound field conditions prevail. As a uniformly applicable method for the determination of the sound absorptive performance of noise reducing devices under free field conditions is still under development, the measurement results according to this European Standard are temporarily considered relevant for application on noise reducing devices in reverberant as well as in free field conditions.

Document History

December 6, 2023
Railway applications – Infrastructure – Noise barriers and related devices acting on airborne sound propagation – Test method for determining the acoustic performance – Part 1: Intrinsic characteristics – Sound absorption under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption performance of railway noise barriers and related devices acting on airborne sound propagation in reverberant...
DS/EN 16272-1
December 3, 2012
Railway applications – Track – Noise barriers and related devices acting on airborne sound propagation – Test method for determining the acoustic performance – Part 1: Intrinsic characteristics – Sound absorption in the laboratory under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat claddings for retaining walls or tunnels. It covers the assessment of the...
Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics - Sound absorption in the laboratory under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat claddings for retaining walls or tunnels. It covers the assessment of the...
Railway applications – Infrastructure – Noise barriers and related devices acting on airborne sound propagation – Test method for determining the acoustic performance – Part 1: Intrinsic characteristics – Sound absorption in the laboratory under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption performance of railway noise barriers and related devices acting on airborne sound propagation in reverberant...
Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics - Sound absorption in the laboratory under diffuse sound field conditions
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat claddings for retaining walls or tunnels. It covers the assessment of the...
Advertisement