DLA - SMD-5962-04201 REV C

MICROCIRCUIT, LINEAR, LINE RECEIVER, DIFFERENTIAL, QUAD, LVDS, INTERNAL TERMINATION, LOW VOLTAGE, MONOLITHIC SILIICON

active, Most Current
Organization: DLA
Publication Date: 23 February 2022
Status: active
Page Count: 19
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-04201 REV C
February 23, 2022
MICROCIRCUIT, LINEAR, LINE RECEIVER, DIFFERENTIAL, QUAD, LVDS, INTERNAL TERMINATION, LOW VOLTAGE, MONOLITHIC SILIICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 15, 2017
MICROCIRCUIT, LINEAR, LINE RECEIVER, DIFFERENTIAL, QUAD, LVDS, INTERNAL TERMINATION, LOW VOLTAGE, MONOLITHIC SILIICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 18, 2005
MICROCIRCUIT, LINEAR, LINE RECEIVER, DIFFERENTIAL, QUAD, LVDS, INTERNAL TERMINATION, LOW VOLTAGE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 5, 2004
MICROCIRCUIT, LINEAR, LINE RECEIVER, DIFFERENTIAL, QUAD, LVDS, INTERNAL TERMINATION, LOW VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement