ISO - 11093-4
Paper and board — Testing of cores — Part 4: Measurement of dimensions
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
scope:
This document specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length of paper and board cores.
Document History
11093-4
March 1, 2022
Paper and board — Testing of cores — Part 4: Measurement of dimensions
This document specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length of paper and board cores.
June 1, 2016
Paper and Board - Testing of Cores - Part 4: Measurement of Dimensions
This part of ISO 11093 specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length, of paper and board cores.
June 15, 1997
Paper and Board - Testing of Cores - Part 4: Measurement of Dimensions
A description is not available for this item.