ISO 11093-4

Paper and Board - Testing of Cores - Part 4: Measurement of Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2016
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This part of ISO 11093 specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length, of paper and board cores.

 

Document History

March 1, 2022
Paper and board — Testing of cores — Part 4: Measurement of dimensions
This document specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length of paper and board cores.
ISO 11093-4
June 1, 2016
Paper and Board - Testing of Cores - Part 4: Measurement of Dimensions
This part of ISO 11093 specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length, of paper and board cores.  
June 15, 1997
Paper and Board - Testing of Cores - Part 4: Measurement of Dimensions
A description is not available for this item.

References

Advertisement