ISO - 6627

Internal combustion engines — Piston rings — Expander/rail oil-control rings

active, Most Current
Organization: ISO
Publication Date: 1 February 2022
Status: active
Page Count: 20
ICS Code (Engine block and internal components): 43.060.10
scope:

This document specifies the essential dimensional features of expander/rail oil-control rings, without providing a complete product description (because expander‑rail designs vary from piston-ring manufacturer to piston-ring manufacturer, the interaction between the manufacturer and the client will determine specific design details).

This document applies to expander/rail oil-control rings of nominal diameters ranging from 40 mm to 140 mm for reciprocating internal combustion engines for road vehicles and other applications. It also applies to piston rings for compressors working under analogous conditions.

Document History

6627
February 1, 2022
Internal combustion engines — Piston rings — Expander/rail oil-control rings
This document specifies the essential dimensional features of expander/rail oil-control rings, without providing a complete product description (because expander‑rail designs vary from piston-ring...
August 1, 2011
Internal combustion engines - Piston rings - Expander/segment oil-control rings
This International Standard specifies the essential dimensional features of expander/segment oil-control rings, without providing a complete product description (because expander-spacer design varies...
September 15, 2000
Internal Combustion Engines - Piston Rings - Expander/Segment Oil-Control Rings
A description is not available for this item.

References

Advertisement