ISO 6627

Internal combustion engines - Piston rings - Expander/segment oil-control rings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2011
Status: active
Page Count: 22
ICS Code (Engine block and internal components): 43.060.10
scope:

This International Standard specifies the essential dimensional features of expander/segment oil-control rings, without providing a complete product description (because expander-spacer design varies from piston-ring manufacturer to piston-ring manufacturer, the interaction between the manufacturer and the client will determine specific design details).

This International Standard applies to expander/segment oil-control rings of nominal diameters ranging from 40 mm to 125 mm for reciprocating internal combustion engines for road vehicles and other applications. It also applies to piston rings for compressors working under analogous conditions.

Document History

February 1, 2022
Internal combustion engines — Piston rings — Expander/rail oil-control rings
This document specifies the essential dimensional features of expander/rail oil-control rings, without providing a complete product description (because expander‑rail designs vary from piston-ring...
ISO 6627
August 1, 2011
Internal combustion engines - Piston rings - Expander/segment oil-control rings
This International Standard specifies the essential dimensional features of expander/segment oil-control rings, without providing a complete product description (because expander-spacer design varies...
September 15, 2000
Internal Combustion Engines - Piston Rings - Expander/Segment Oil-Control Rings
A description is not available for this item.

References

Advertisement