ISO - 16844-4
Road vehicles — Tachograph systems — Part 4: Display unit communication interface
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document specifies the CAN-based data communication between the display unit and other devices connected to an SAE J1939-based in-vehicle network. The provided requirements and recommendations cover physical, data link, network, and application layers according to the OSI reference model. Additionally, it specifies the parameter groups, which are supported.
Document History
16844-4
February 1, 2022
Road vehicles — Tachograph systems — Part 4: Display unit communication interface
This document specifies the CAN-based data communication between the display unit and other devices connected to an SAE J1939-based in-vehicle network. The provided requirements and recommendations...
January 15, 2015
Road vehicles - Tachograph systems - Part 4: CAN interface
This part of ISO 16844 specifies the controller area network (CAN) interface for the interchange of digital information between a road vehicle's tachograph system and vehicle units, and within the...
September 1, 2004
Road vehicles - Tachograph systems - Part 4: CAN interface
A description is not available for this item.