ISO 16844-4

Road vehicles - Tachograph systems - Part 4: CAN interface

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2015
Status: active
Page Count: 26
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 16844 specifies the controller area network (CAN) interface for the interchange of digital information between a road vehicle's tachograph system and vehicle units, and within the tachograph system itself. It specifies parameters of, and requirements for, the application of physical and data link layers of the electrical connection used in the electronic systems.

Document History

February 1, 2022
Road vehicles — Tachograph systems — Part 4: Display unit communication interface
This document specifies the CAN-based data communication between the display unit and other devices connected to an SAE J1939-based in-vehicle network. The provided requirements and recommendations...
ISO 16844-4
January 15, 2015
Road vehicles - Tachograph systems - Part 4: CAN interface
This part of ISO 16844 specifies the controller area network (CAN) interface for the interchange of digital information between a road vehicle's tachograph system and vehicle units, and within the...
September 1, 2004
Road vehicles - Tachograph systems - Part 4: CAN interface
A description is not available for this item.

References

Advertisement