ISO - 17109

Surface chemical analysis — Depth profiling — Method for sputter rate determination in X-ray photoelectron spectroscopy, Auger electron spectroscopy and secondary-ion mass spectrometry sputter depth profiling using single and multi-layer thin films

active, Most Current
Organization: ISO
Publication Date: 1 March 2022
Status: active
Page Count: 28
ICS Code (Chemical analysis): 71.040.40
scope:

This document specifies a method for the calibration of the sputtered depth of a material from a measurement of its sputtering rate under set sputtering conditions using a single- or multi-layer reference sample with layers of the same material as that requiring depth calibration. The method has a typical accuracy in the range of 5 % to 10 % for layers 20 nm to 200 nm thick when sputter depth profiled using AES, XPS and SIMS. The sputtering rate is determined from the layer thickness and the sputtering time between relevant interfaces in the reference sample and this is used with the sputtering time to give the thickness of the sample to be measured. The determined ion sputtering rate can be used for the prediction of ion sputtering rates for a wide range of other materials so that depth scales and sputtering times in those materials can be estimated through tabulated values of sputtering yields and atomic densities.

Document History

17109
March 1, 2022
Surface chemical analysis — Depth profiling — Method for sputter rate determination in X-ray photoelectron spectroscopy, Auger electron spectroscopy and secondary-ion mass spectrometry sputter depth profiling using single and multi-layer thin films
This document specifies a method for the calibration of the sputtered depth of a material from a measurement of its sputtering rate under set sputtering conditions using a single- or multi-layer...
August 1, 2015
Surface chemical analysis - Depth profiling - Method for sputter rate determination in X-ray photoelectron spectroscopy, Auger electron spectroscopy and secondary-ion mass spectrometry sputter depth profiling using single and multi-layer thin films
This International Standard specifies a method for the calibration of the sputtered depth of a material from a measurement of its sputtering rate under set sputtering conditions using a single- or...

References

Advertisement