AGMA - 6123-C16

Design Manual for Enclosed Epicyclic Gear Drives

active, Most Current
Organization: AGMA
Publication Date: 26 August 2016
Status: active
Page Count: 137
scope:

This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft, industrial, vehicular, or machine tool gear units with carrier speeds less than 1800 rpm and pinion absolute speed less than 4500 rpm.

Limitations

Rating methods and influences identified in this standard are applicable to enclosed drives of single and multiple stage designs, with pitch line velocities not exceeding 35 m/s.

See Clause 4 for additional information, requirements, and limitations pertaining to the design of epicyclic gear drives.

A more detailed engineering study should be undertaken if conditions or requirements extend beyond a company's traditional design and manufacturing expertise in areas such as:

- lighter weight;

- higher power;

- reduced space;

- lubricants other than specified by ANSI/AGMA 9005;

- lower speeds;

- higher torque;

- double helical gearing.

Document History

6123-C16
August 26, 2016
Design Manual for Enclosed Epicyclic Gear Drives
This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft, industrial, vehicular, or machine tool gear units with...
August 26, 2016
Design Manual for Enclosed Epicyclic Gear Drives
This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft, industrial, vehicular, or machine tool gear units with...
August 26, 2016
Design Manual for Enclosed Epicyclic Gear Drives
This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft, industrial, vehicular, or machine tool gear units with...
September 20, 2006
Design Manual for Enclosed Epicyclic Gear Drives
This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non--aircraft, industrial, vehicular, or machine tool gear units with...
September 20, 2006
Design Manual for Enclosed Epicyclic Gear Drives
This standard provides the user of enclosed epicyclic gear drives with advanced methods of specifying and comparing proposed designs to help predict the relative performance of different drive...
October 1, 1988
Design Manual for Enclosed Epicyclic Metric Module Gear Drives
This Standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft industrial, vehicular, or machine tool gear units with...
October 1, 1988
Design Manual for Enclosed Epicyclic Metric Module Gear Drives
A description is not available for this item.

References

Advertisement