AGMA 6123

Design Manual for Enclosed Epicyclic Gear Drives

inactive
Buy Now
Organization: AGMA
Publication Date: 20 September 2006
Status: inactive
Page Count: 104
scope:

This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non--aircraft, industrial, vehicular, or machine tool gear units with carrier speeds less than 1800 rpm.

Limitations

Rating methods and influences identified in this standard are limited to enclosed drives of single and multiple stage designs. A more detailed engineering study should be undertaken if conditions such as the following exist:

- light weight;

- pitch line velocity greater than 35 m/s;

- high power;

- minimum space;

- lubrication other than specified by ANSI/AGMA 9005-E02;

- low speed;

- double helical gearing;

- unusual ambient temperature.

The American Gear Manufacturers Association makes no representation, warranty, or guarantee in connection with the publication of any AGMA standard and hereby expressly disclaims any liability or responsibility for loss or damage resulting from their use. Similarly, violation of any federal, state, or municipal regulation with which an AGMA standard may conflict, or for the infringement of any patent resulting from the use of an AGMA standard is the responsibility of the user.

Annexes

Annexes are for reference only and are not a part of this standard.

Document History

August 26, 2016
Design Manual for Enclosed Epicyclic Gear Drives
This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft, industrial, vehicular, or machine tool gear units with...
August 26, 2016
Design Manual for Enclosed Epicyclic Gear Drives
This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft, industrial, vehicular, or machine tool gear units with...
August 26, 2016
Design Manual for Enclosed Epicyclic Gear Drives
This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft, industrial, vehicular, or machine tool gear units with...
AGMA 6123
September 20, 2006
Design Manual for Enclosed Epicyclic Gear Drives
This standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non--aircraft, industrial, vehicular, or machine tool gear units with...
September 20, 2006
Design Manual for Enclosed Epicyclic Gear Drives
This standard provides the user of enclosed epicyclic gear drives with advanced methods of specifying and comparing proposed designs to help predict the relative performance of different drive...
October 1, 1988
Design Manual for Enclosed Epicyclic Metric Module Gear Drives
This Standard is applicable to enclosed epicyclic speed reducers and increasers which use spur and helical gears. It applies to non-aircraft industrial, vehicular, or machine tool gear units with...
October 1, 1988
Design Manual for Enclosed Epicyclic Metric Module Gear Drives
A description is not available for this item.

References

Advertisement