DSF/PREN 2942

Aerospace series – Insert, MJ screw thread, helical coil, self-locking tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated

pending
Organization: DS
Status: pending
Page Count: 10
scope:

This document specifies the characteristics of self-locking inserts, helical coil tanged insertion drives, MJ screw threads in NI-PH2801 and silver plated inserts for aerospace applications. The maximum test temperature is 550 °C.

Document History

September 10, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, silver plated, for aerospace applications. Maximum test temperature: 550° C.
DSF/PREN 2942
Aerospace series – Insert, MJ screw thread, helical coil, self-locking tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
This document specifies the characteristics of self-locking inserts, helical coil tanged insertion drives, MJ screw threads in NI-PH2801 and silver plated inserts for aerospace applications. The...
Advertisement