DS/EN 2942
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 10 September 1998 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, silver plated, for aerospace applications. Maximum test temperature: 550° C.
Document History
DS/EN 2942
September 10, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, silver plated, for aerospace applications. Maximum test temperature: 550° C.
Aerospace series – Insert, MJ screw thread, helical coil, self-locking tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
This document specifies the characteristics of self-locking inserts, helical coil tanged insertion drives, MJ screw threads in NI-PH2801 and silver plated inserts for aerospace applications. The...