AHRI - 260 I-P

Sound Rating of Ducted Air Moving and Conditioning Equipment

active, Most Current
Organization: AHRI
Publication Date: 1 January 2017
Status: active
Page Count: 29
scope:

This standard applies to Ducted Equipment containing fans and specifies methods for determining the sound power ratings, using sound data for rating the various product Sound Components across the operating range. Mapped Sound Ratings reported are octave-band Sound Power Levels from 63 Hz to 8,000 Hz. In addition to the stated octave band Mapped Sound Ratings, this standard can additionally be used to provide one-third octave band Mapped Sound Ratings from 50 to 10,000 Hz. 2.2

Exclusions.

This standard does not apply to the following AHRI classes of equipment:

Outdoor heat rejection sections of equipment addressed in AHRI Standard 270 and AHRI Standard 370

Non-ducted equipment addressed in AHRI Standard 300 and AHRI Standard 350

Terminal equipment addressed in AHRI Standard 880 (I-P)

Ductless fan coil units addressed in ANSI/AHRI Standard 440

Active chilled beams addressed in AHRI Standard 1240 (I-P).

Document History

260 I-P
January 1, 2017
Sound Rating of Ducted Air Moving and Conditioning Equipment
This standard applies to Ducted Equipment containing fans and specifies methods for determining the sound power ratings, using sound data for rating the various product Sound Components across the...
January 1, 2012
Sound Rating of Ducted Air Moving and Conditioning Equipment
This standard applies to Ducted Equipment and specifies the methods for the determination of the sound power rating of the indoor sections of factory-made residential, commercial and industrial...

References

Advertisement