AHRI 230

Sound Intensity Testing Procedures for Determining Sound Power of HVAC Equipment

active, Most Current
Buy Now
Organization: AHRI
Publication Date: 1 January 2013
Status: active
Page Count: 13
scope:

This standard applies to HVAC products where sound power is determined by measurement using the sound intensity method. This standard provides a standalone method of test that is referenced by other AHRI sound performance rating standards and provides an alternative to the reverberation room method of test outlined in AHRI Standard 220.

Purpose

Purpose. The purpose of this standard is to provide the methodology for the determination of Sound Power Levels of noise sources using the sound intensity method. The standard contains information on instrumentation, installation and operation of the source and procedures for the calculation of Sound Power Level.

This standard covers the frequency range from the 50 Hz to the 10,000 Hz One-third Octave Band (63 Hz to 8000 Hz Octave Bands). The product specific AHRI sound performance rating standard will specify the frequency range of interest for qualification, calculation, and reporting. This standard is based on ISO 9614-1 (grade 2) or ISO 9614-2 (grade 2) but provides additional exceptions and extensions. Section 7.2 refers to measurement at discrete points and Section 7.3 refers to measurement by scanning.

Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.

Review and Amendment. This standard is subject to review and amendment as technology advances.

Document History

AHRI 230
January 1, 2013
Sound Intensity Testing Procedures for Determining Sound Power of HVAC Equipment
This standard applies to HVAC products where sound power is determined by measurement using the sound intensity method. This standard provides a standalone method of test that is referenced by other...

References

Advertisement