CEN - EN ISO 3915

Plastics - Measurement of resistivity of conductive plastics

active, Most Current
Organization: CEN
Publication Date: 1 March 2022
Status: active
Page Count: 16
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies the requirements for the laboratory testing of the resistivity of specially prepared specimens of plastics rendered conductive by the inclusion of conductive fillers or suitable modification of the structure. The test is applicable to materials of resistivity less than 106 Ω⋅cm (104 Ω⋅m).

The result is not strictly a volume resistivity, because of surface conduction, but the effects of the latter are generally negligible.

Document History

EN ISO 3915
March 1, 2022
Plastics - Measurement of resistivity of conductive plastics
This document specifies the requirements for the laboratory testing of the resistivity of specially prepared specimens of plastics rendered conductive by the inclusion of conductive fillers or...
June 1, 1999
Plastics - Measurement of Resistivity of Conductive Plastics
A description is not available for this item.

References

Advertisement