A952/A952M

Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links

active, Most Current
Publication Date: 10 May 2002
Status: active
Page Count: 7
ICS Code (Lifting appliances in general): 53.020.01
ICS Code (Stainless steels): 77.140.20
scope:

This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification A906/A906M.

Two grades of components and welded links are covered:

Grade 80.

Grade 100.

This specification is a performance standard. Other standards apply to use of these products. Some of these standards are: OSHA 1910.184, ASME B30.9, and ASME B30.10.

The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

May 10, 2002
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification...
A952/A952M
May 10, 2002
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification...
May 10, 2002
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification A...
May 10, 2002
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings as described in Specification...
March 10, 1998
Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
1. Scope 1.1 This specification covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings. 1.2 Two grades of...
March 10, 1996
Standard Specification for Forged Grade 80 Alloy Steel Lifting Components and Welded Attachment Links
A description is not available for this item.

References

Advertisement