A693

Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip

inactive
Publication Date: 1 September 2016
Status: inactive
Page Count: 8
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Stainless steels): 77.140.20
scope:

This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments generally referred to as precipitation hardening.

These steels are used for parts requiring corrosion resistance and high strength at room temperature or at temperatures up to 600 °F (315 °C). Some of these steels are particularly suitable for moderate to severe drawing and forming in the solution-treated condition. Others are capable of mild forming only. They are suitable for machining in the solution-annealed condition, after which they may be hardened to the mechanical properties specified in this standard without danger of cracking or distortion.

The values stated in inch-pound units are to be regarded as the standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SA-693 in Section II of that Code.

Document History

September 1, 2022
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
September 1, 2016
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
A693
September 1, 2016
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
May 1, 2013
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
March 1, 2006
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
June 10, 2003
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
March 10, 2002
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
March 10, 2002
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
September 10, 2001
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1. Scope 1.1 This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat...
July 15, 1993
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1. Scope 1.1 This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat...
January 1, 1993
Standard Specification for Precipitation- Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
A description is not available for this item.
July 15, 1992
STANDARD SPECIFICATION FOR PRECIPITATION- HARDENING STAINLESS AND HEAT-RESISTING STEEL PLATE, SHEET, AND STRIP
A description is not available for this item.
February 15, 1992
STANDARD SPECIFICATION FOR PRECIPITATION- HARDENING STAINLESS AND HEAT-RESISTING STEEL PLATE, SHEET, AND STRIP
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR PRECIPITATION- HARDENING STAINLESS AND HEAT-RESISTING STEEL PLATE, SHEET, AND STRIP
A description is not available for this item.
October 27, 1989
STANDARD SPECIFICATION FOR PRECIPITATION- HARDENING STAINLESS AND HEAT-RESISTING STEEL PLATE, SHEET, AND STRIP
A description is not available for this item.
September 19, 1989
STANDARD SPECIFICATION FOR PRECIPITATION- HARDENING STAINLESS AND HEAT-RESISTING STEEL PLATE, SHEET, AND STRIP
A description is not available for this item.
August 26, 1988
STANDARD SPECIFICATION FOR PRECIPITATION- HARDENING STAINLESS AND HEAT-RESISTING STEEL PLATE, SHEET, AND STRIP
A description is not available for this item.
December 28, 1984
STANDARD SPECIFICATION FOR PRECIPITATION- HARDENING STAINLESS AND HEAT-RESISTING STEEL PLATE, SHEET, AND STRIP (E1-1986)
A description is not available for this item.

References

Advertisement