SNV - SN EN ISO 11295

Plastics piping systems used for the rehabilitation of pipelines - Classification and overview of strategic, tactical and operational activities

active, Most Current
Organization: SNV
Publication Date: 1 February 2022
Status: active
Page Count: 78
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies the steps of the overall process of pipeline rehabilitation, comprising:-    information on strategic and tactical activities:a) investigation and condition assessment of the existing pipeline;b) pipeline rehabilitation planning.-    information on and requirements for operational activities:c) project specification;d) applications of techniques;e) documentation of the design and application process.Definitions and classification of families of renovation and trenchless replacement techniques are provided, and their respective features described. Areas of application covered include underground drainage and sewerage networks and underground water and gas supply networks.The following aspects are not covered by the scope of this document:-    new construction provided as network extensions;-    calculation methods to determine, for each viable technique, the characteristics of lining or replacement pipe material needed to secure the desired performance of the rehabilitated pipeline;-    techniques providing non-structural pressure pipe liners;-    techniques for local repair.It is the responsibility of the designer to choose and design the renovation or trenchless replacement pipeline system.

Document History

SN EN ISO 11295
February 1, 2022
Plastics piping systems used for the rehabilitation of pipelines - Classification and overview of strategic, tactical and operational activities
This document specifies the steps of the overall process of pipeline rehabilitation, comprising:—    information on strategic and tactical activities:a) investigation and condition assessment of the...
July 1, 2010
Classification and information on design of plastics piping systems used for renovation
This International Standard defines and describes families of techniques for the renovation of non-pressure and pressure pipelines through the use of plastics pipes, fittings and ancillary...

References

Advertisement