DSF/PREN IEC 62769-103-4
Field Device Integration (FDI) – Part 103-4: Profiles – PROFINET
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 162 and IEC 61784-2_CP3/6 (PROFINET1).
Document History
May 30, 2023
Field Device Integration (FDI)® – Part 103-4: PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 162 and IEC 61784-2_CP3/6 (PROFINET1).
July 2, 2020
Field device integration (FDI) – Part 103-4: Profiles – PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET1).
Field Device Integration (FDI) – Part 103-4: Profiles – PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET 1).
DSF/PREN IEC 62769-103-4
Field Device Integration (FDI) – Part 103-4: Profiles – PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 162 and IEC 61784-2_CP3/6 (PROFINET1).