DS/EN IEC 62769-103-4

Field Device Integration (FDI)® – Part 103-4: PROFINET

active, Most Current
Organization: DS
Publication Date: 30 May 2023
Status: active
Page Count: 46
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 162 and IEC 61784-2_CP3/6 (PROFINET1).

Document History

DS/EN IEC 62769-103-4
May 30, 2023
Field Device Integration (FDI)® – Part 103-4: PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 162 and IEC 61784-2_CP3/6 (PROFINET1).
July 2, 2020
Field device integration (FDI) – Part 103-4: Profiles – PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET1).
Field Device Integration (FDI) – Part 103-4: Profiles – PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET 1).
Field Device Integration (FDI) – Part 103-4: Profiles – PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 162 and IEC 61784-2_CP3/6 (PROFINET1).
Advertisement