ETSI - EN 300 674-2-1
Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part 2: Harmonised Standard for access to radio spectrum; Sub-part 1: Road Side Units (RSU)
| Organization: | ETSI |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 46 |
scope:
The present document specifies technical characteristics and methods of measurements for Transport and Traffic Telematics (TTT) systems intended to be operated as Road Side Units (RSU) with the following characteristics:
• with a Radio Frequency (RF) connection and specified antenna or with an integral antenna;
• used for data transmission only;
• operating in the 5 795 MHz to 5 815 MHz frequency band (see also table 1).
NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.3] is given in annex A.
Document History