NEN-ISO 7507-2
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 2: Optical reference line method or electro optical distance ranging method
| Organization: | NEN |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
scope:
This document specifies methods for the calibration of tanks above eight metres in diameter with cylindrical courses that are vertical. It provides two methods for determining the volumetric quantity of the liquid contained within a tank at gauged liquid levels.
NOTE For optical-reference-li
The methods are suitable for tilted tanks with up to 3 % deviation from the vertical provided that a correction is applied for the measurement tilt, as described in ISO 7507-1.
These methods are alternatives to other methods such as strapping (ISO 7507-1) and the opticaltriangulation
Document History